Vishay Intertechnology, Inc. RES 17.4K OHM 1/8W 1% AXIAL RN55E1742FRSL

Description
RES 17.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/8W 1% AXIAL - RN55E1742FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/8W 1% AXIAL
RN55E1742FRSL
RES 17.4K OHM 1/8W 1% AXIAL RN55E1742FRSL
RES 17.4Kohm 1/8W 1% AXIAL

RES 17.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1742FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1742FRSL-ND
Through Hole Resistors RN55E1742FRSL-ND
17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1742FRSL RN55E1742FRSL-ND
Product Name RES 17.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details