Vishay Intertechnology, Inc. RES 17.4K OHM 1/8W .25% AXIAL RN55E1742CBSL

Description
RES 17.4Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/8W .25% AXIAL - RN55E1742CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/8W .25% AXIAL
RN55E1742CBSL
RES 17.4K OHM 1/8W .25% AXIAL RN55E1742CBSL
RES 17.4Kohm 1/8W .25% AXIAL

RES 17.4Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1742CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1742CBSL-ND
Through Hole Resistors RN55E1742CBSL-ND
17.4 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1742CBSL RN55E1742CBSL-ND
Product Name RES 17.4K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details