Vishay Intertechnology, Inc. RES 17.4K OHM 1/8W .1% AXIAL RN55E1742BRE6

Description
RES 17.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/8W .1% AXIAL - RN55E1742BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/8W .1% AXIAL
RN55E1742BRE6
RES 17.4K OHM 1/8W .1% AXIAL RN55E1742BRE6
RES 17.4Kohm 1/8W .1% AXIAL

RES 17.4Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1742BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1742BRE6-ND
Through Hole Resistors RN55E1742BRE6-ND
17.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1742BRE6 RN55E1742BRE6-ND
Product Name RES 17.4K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details