Vishay Intertechnology, Inc. RES 1.74K OHM 1/8W .5% AXIAL RN55E1741DRE6

Description
RES 1.74Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.74Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.74K OHM 1/8W .5% AXIAL - RN55E1741DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/8W .5% AXIAL
RN55E1741DRE6
RES 1.74K OHM 1/8W .5% AXIAL RN55E1741DRE6
RES 1.74Kohm 1/8W .5% AXIAL

RES 1.74Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1741DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1741DRE6-ND
Through Hole Resistors RN55E1741DRE6-ND
1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1741DRE6 RN55E1741DRE6-ND
Product Name RES 1.74K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1740 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details