Vishay Intertechnology, Inc. Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1740FB14

Description
Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1740FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1740FB14
Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1740FB14
Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E1740FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1740FB14-ND
Through Hole Resistors RN55E1740FB14-ND
174 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,174Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 11N6389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
11N6389
Resistor,metal Film,174Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 11N6389
Resistor,Metal Film,174Ohms,200WV,1 +/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,174Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E1740FB14 RN55E1740FB14-ND 11N6389
Product Name Res Metal Film 174 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,174Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details