Vishay Intertechnology, Inc. Through Hole Resistors RN55E1740DRSL

Description
174 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1740DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1740DRSL-ND
Through Hole Resistors RN55E1740DRSL-ND
174 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

174 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174 OHM 1/8W .5% AXIAL - RN55E1740DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/8W .5% AXIAL
RN55E1740DRSL
RES 174 OHM 1/8W .5% AXIAL RN55E1740DRSL
RES 174ohm 1/8W .5% AXIAL

RES 174ohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1740DRSL-ND RN55E1740DRSL
Product Name Through Hole Resistors RES 174 OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details