Vishay Intertechnology, Inc. Through Hole Resistors RN55E1722BB14

Description
17.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1722BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1722BB14-ND
Through Hole Resistors RN55E1722BB14-ND
17.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 17.2K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1722BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 17.2K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1722BB14
Res Metal Film 17.2K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1722BB14
Res Metal Film 17.2K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 17.2K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1722BB14-ND RN55E1722BB14
Product Name Through Hole Resistors Res Metal Film 17.2K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers