16.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Res Metal Film 16.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN55E16R9BB14-ND | RN55E16R9BB14 |
| Product Name | Through Hole Resistors | Res Metal Film 16.9 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 16.9 ohms |