Vishay Intertechnology, Inc. RES 1.69K OHM 1/8W .5% AXIAL RN55E1691DBSL

Description
RES 1.69Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.69Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/8W .5% AXIAL - RN55E1691DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/8W .5% AXIAL
RN55E1691DBSL
RES 1.69K OHM 1/8W .5% AXIAL RN55E1691DBSL
RES 1.69Kohm 1/8W .5% AXIAL

RES 1.69Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1691DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1691DBSL-ND
Through Hole Resistors RN55E1691DBSL-ND
1.69 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.69 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1691DBSL RN55E1691DBSL-ND
Product Name RES 1.69K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1690 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details