Vishay Intertechnology, Inc. Through Hole Resistors RN55E1690BBSL

Description
169 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
169 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1690BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1690BBSL-ND
Through Hole Resistors RN55E1690BBSL-ND
169 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

169 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 169 OHM 1/8W .1% AXIAL - RN55E1690BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/8W .1% AXIAL
RN55E1690BBSL
RES 169 OHM 1/8W .1% AXIAL RN55E1690BBSL
RES 169ohm 1/8W .1% AXIAL

RES 169ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1690BBSL-ND RN55E1690BBSL
Product Name Through Hole Resistors RES 169 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.1 ohms
View Details
2 suppliers