Vishay Intertechnology, Inc. RES 165 OHM 1/8W .5% AXIAL RN55E1650DRSL

Description
RES 165ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/8W .5% AXIAL - RN55E1650DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/8W .5% AXIAL
RN55E1650DRSL
RES 165 OHM 1/8W .5% AXIAL RN55E1650DRSL
RES 165ohm 1/8W .5% AXIAL

RES 165ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1650DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1650DRSL-ND
Through Hole Resistors RN55E1650DRSL-ND
165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1650DRSL RN55E1650DRSL-ND
Product Name RES 165 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details