Vishay Intertechnology, Inc. METAL FILM,1/8W,16.4K,.1%,25PPM,T/R RN55E1642BRE6

Description
METAL FILM,1/8W,16.4K,.1%, 25PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,16.4K,.1%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,16.4K,.1%,25PPM,T/R - RN55E1642BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,16.4K,.1%,25PPM,T/R
RN55E1642BRE6
METAL FILM,1/8W,16.4K,.1%,25PPM,T/R RN55E1642BRE6
METAL FILM,1/8W,16.4K,.1%, 25PPM,T/R

METAL FILM,1/8W,16.4K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - RN55E1642BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1642BRE6-ND
Through Hole Resistors RN55E1642BRE6-ND
16.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.4 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1642BRE6 RN55E1642BRE6-ND
Product Name METAL FILM,1/8W,16.4K,.1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details