Vishay Intertechnology, Inc. RES 16.2K OHM 1/8W .5% AXIAL RN55E1622DRSL

Description
RES 16.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/8W .5% AXIAL - RN55E1622DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W .5% AXIAL
RN55E1622DRSL
RES 16.2K OHM 1/8W .5% AXIAL RN55E1622DRSL
RES 16.2Kohm 1/8W .5% AXIAL

RES 16.2Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1622DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1622DRSL-ND
Through Hole Resistors RN55E1622DRSL-ND
16.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1622DRSL RN55E1622DRSL-ND
Product Name RES 16.2K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers