Vishay Intertechnology, Inc. Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E15R0FRE8

Description
Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E15R0FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E15R0FRE8
Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E15R0FRE8
Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55E15R0FRE8
Product Name Res Metal Film 15 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 60 ohms
View Details