Vishay Intertechnology, Inc. RES 15.6K OHM 1/8W .1% AXIAL RN55E1562BRSL

Description
RES 15.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 15.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.6K OHM 1/8W .1% AXIAL - RN55E1562BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.6K OHM 1/8W .1% AXIAL
RN55E1562BRSL
RES 15.6K OHM 1/8W .1% AXIAL RN55E1562BRSL
RES 15.6Kohm 1/8W .1% AXIAL

RES 15.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1562BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1562BRSL-ND
Through Hole Resistors RN55E1562BRSL-ND
15.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1562BRSL RN55E1562BRSL-ND
Product Name RES 15.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers