Vishay Intertechnology, Inc. RES 154K OHM 1/8W 1% AXIAL RN55E1543FRSL

Description
RES 154Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 154Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 154K OHM 1/8W 1% AXIAL - RN55E1543FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154K OHM 1/8W 1% AXIAL
RN55E1543FRSL
RES 154K OHM 1/8W 1% AXIAL RN55E1543FRSL
RES 154Kohm 1/8W 1% AXIAL

RES 154Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1543FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1543FRSL-ND
Through Hole Resistors RN55E1543FRSL-ND
154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

154 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1543FRSL RN55E1543FRSL-ND
Product Name RES 154K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 154000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers