Vishay Intertechnology, Inc. RES 1.54K OHM 1/8W .5% AXIAL RN55E1541DRSL

Description
RES 1.54Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/8W .5% AXIAL - RN55E1541DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W .5% AXIAL
RN55E1541DRSL
RES 1.54K OHM 1/8W .5% AXIAL RN55E1541DRSL
RES 1.54Kohm 1/8W .5% AXIAL

RES 1.54Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1541DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1541DRSL-ND
Through Hole Resistors RN55E1541DRSL-ND
1.54 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1541DRSL RN55E1541DRSL-ND
Product Name RES 1.54K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details