Vishay Intertechnology, Inc. RES 1.54K OHM 1/8W .1% AXIAL RN55E1541BRSL

Description
RES 1.54Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/8W .1% AXIAL - RN55E1541BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W .1% AXIAL
RN55E1541BRSL
RES 1.54K OHM 1/8W .1% AXIAL RN55E1541BRSL
RES 1.54Kohm 1/8W .1% AXIAL

RES 1.54Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1541BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1541BRSL-ND
Through Hole Resistors RN55E1541BRSL-ND
1.54 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1541BRSL RN55E1541BRSL-ND
Product Name RES 1.54K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details