Vishay Intertechnology, Inc. Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN55E1520BB14

Description
Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole - RN55E1520BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole
RN55E1520BB14
Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole RN55E1520BB14
Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E1520BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1520BB14-ND
Through Hole Resistors RN55E1520BB14-ND
152 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

152 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1520BB14 RN55E1520BB14-ND
Product Name Res Metal Film 152 Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details