Vishay Intertechnology, Inc. RES 15K OHM 1/8W .25% AXIAL RN55E1502CBSL

Description
RES 15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/8W .25% AXIAL - RN55E1502CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W .25% AXIAL
RN55E1502CBSL
RES 15K OHM 1/8W .25% AXIAL RN55E1502CBSL
RES 15Kohm 1/8W .25% AXIAL

RES 15Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1502CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1502CBSL-ND
Through Hole Resistors RN55E1502CBSL-ND
15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1502CBSL RN55E1502CBSL-ND
Product Name RES 15K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers