Vishay Intertechnology, Inc. RES 15K OHM 1/8W .25% AXIAL RN55E1502CB14

Description
RES 15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 15Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/8W .25% AXIAL - RN55E1502CB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/8W .25% AXIAL
RN55E1502CB14
RES 15K OHM 1/8W .25% AXIAL RN55E1502CB14
RES 15Kohm 1/8W .25% AXIAL

RES 15Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1502CB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1502CB14-ND
Through Hole Resistors RN55E1502CB14-ND
15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1502CB14 RN55E1502CB14-ND
Product Name RES 15K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 15000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers