Vishay Intertechnology, Inc. Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E14R7BB14

Description
Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E14R7BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E14R7BB14
Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E14R7BB14
Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E14R7BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E14R7BB14-ND
Through Hole Resistors RN55E14R7BB14-ND
14.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E14R7BB14 RN55E14R7BB14-ND
Product Name Res Metal Film 14.7 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details