Vishay Intertechnology, Inc. RES 147 OHM 1/8W .5% AXIAL RN55E1470DBSL

Description
RES 147ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/8W .5% AXIAL - RN55E1470DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/8W .5% AXIAL
RN55E1470DBSL
RES 147 OHM 1/8W .5% AXIAL RN55E1470DBSL
RES 147ohm 1/8W .5% AXIAL

RES 147ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1470DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1470DBSL-ND
Through Hole Resistors RN55E1470DBSL-ND
147 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1470DBSL RN55E1470DBSL-ND
Product Name RES 147 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details