Vishay Intertechnology, Inc. Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1431BR36

Description
Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1431BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1431BR36
Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1431BR36
Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E1431BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1431BR36-ND
Through Hole Resistors RN55E1431BR36-ND
1.43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.43 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1431BR36 RN55E1431BR36-ND
Product Name Res Metal Film 1.43K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers