Vishay Intertechnology, Inc. RES 143 OHM 1/8W .1% AXIAL RN55E1430BRSL

Description
RES 143ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/8W .1% AXIAL - RN55E1430BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/8W .1% AXIAL
RN55E1430BRSL
RES 143 OHM 1/8W .1% AXIAL RN55E1430BRSL
RES 143ohm 1/8W .1% AXIAL

RES 143ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1430BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1430BRSL-ND
Through Hole Resistors RN55E1430BRSL-ND
143 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1430BRSL RN55E1430BRSL-ND
Product Name RES 143 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details