Vishay Intertechnology, Inc. RES 143 OHM 1/8W .1% AXIAL RN55E1430BRE6

Description
RES 143ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/8W .1% AXIAL - RN55E1430BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/8W .1% AXIAL
RN55E1430BRE6
RES 143 OHM 1/8W .1% AXIAL RN55E1430BRE6
RES 143ohm 1/8W .1% AXIAL

RES 143ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1430BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1430BRE6-ND
Through Hole Resistors RN55E1430BRE6-ND
143 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

143 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1430BRE6 RN55E1430BRE6-ND
Product Name RES 143 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details