Vishay Intertechnology, Inc. RES 1.4M OHM 1/8W .5% AXIAL RN55E1404DB14

Description
RES 1.4Mohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.4Mohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4M OHM 1/8W .5% AXIAL - RN55E1404DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4M OHM 1/8W .5% AXIAL
RN55E1404DB14
RES 1.4M OHM 1/8W .5% AXIAL RN55E1404DB14
RES 1.4Mohm 1/8W .5% AXIAL

RES 1.4Mohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1404DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1404DB14-ND
Through Hole Resistors RN55E1404DB14-ND
1.4 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.4 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E1404DB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E1404DB14
Through Hole Resistors RN55E1404DB14
RES 1.4M OHM 1/8W .5% AXIAL

RES 1.4M OHM 1/8W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E1404DB14 RN55E1404DB14-ND RN55E1404DB14
Product Name RES 1.4M OHM 1/8W .5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.40E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details