Vishay Intertechnology, Inc. RES 14K OHM 1/8W .1% AXIAL RN55E1402BRSL

Description
RES 14Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/8W .1% AXIAL - RN55E1402BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/8W .1% AXIAL
RN55E1402BRSL
RES 14K OHM 1/8W .1% AXIAL RN55E1402BRSL
RES 14Kohm 1/8W .1% AXIAL

RES 14Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1402BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1402BRSL-ND
Through Hole Resistors RN55E1402BRSL-ND
14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1402BRSL RN55E1402BRSL-ND
Product Name RES 14K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details