Vishay Intertechnology, Inc. RES 138K OHM 1/8W .1% AXIAL RN55E1383BRE6

Description
RES 138Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 138Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 138K OHM 1/8W .1% AXIAL - RN55E1383BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 138K OHM 1/8W .1% AXIAL
RN55E1383BRE6
RES 138K OHM 1/8W .1% AXIAL RN55E1383BRE6
RES 138Kohm 1/8W .1% AXIAL

RES 138Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1383BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1383BRE6-ND
Through Hole Resistors RN55E1383BRE6-ND
138 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

138 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1383BRE6 RN55E1383BRE6-ND
Product Name RES 138K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 138000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers