Vishay Intertechnology, Inc. Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1372DRE6

Description
Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1372DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1372DRE6
Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1372DRE6
Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E1372DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1372DRE6-ND
Through Hole Resistors RN55E1372DRE6-ND
13.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1372DRE6 RN55E1372DRE6-ND
Product Name Res Metal Film 13.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details