Vishay Intertechnology, Inc. RES 1.33M OHM 1/8W 1% AXIAL RN55E1334FB14

Description
RES 1.33Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.33Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33M OHM 1/8W 1% AXIAL - RN55E1334FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33M OHM 1/8W 1% AXIAL
RN55E1334FB14
RES 1.33M OHM 1/8W 1% AXIAL RN55E1334FB14
RES 1.33Mohm 1/8W 1% AXIAL

RES 1.33Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1334FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1334FB14-ND
Through Hole Resistors RN55E1334FB14-ND
1.33 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.33 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E1334FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E1334FB14
Through Hole Resistors RN55E1334FB14
RES 1.33M OHM 1/8W 1% AXIAL

RES 1.33M OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E1334FB14 RN55E1334FB14-ND RN55E1334FB14
Product Name RES 1.33M OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.33E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details