Vishay Intertechnology, Inc. Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1302DRE6

Description
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1302DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1302DRE6
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1302DRE6
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E1302DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1302DRE6-ND
Through Hole Resistors RN55E1302DRE6-ND
13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1302DRE6 RN55E1302DRE6-ND
Product Name Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3900 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details