Vishay Intertechnology, Inc. Through Hole Resistors RN55E1302DR36

Description
13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1302DR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1302DR36-ND
Through Hole Resistors RN55E1302DR36-ND
13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1302DR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1302DR36
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1302DR36
Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1302DR36-ND RN55E1302DR36
Product Name Through Hole Resistors Res Metal Film 13K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers