Vishay Intertechnology, Inc. RES 12.9K OHM 1/8W .1% AXIAL RN55E1292BRSL

Description
RES 12.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.9K OHM 1/8W .1% AXIAL - RN55E1292BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.9K OHM 1/8W .1% AXIAL
RN55E1292BRSL
RES 12.9K OHM 1/8W .1% AXIAL RN55E1292BRSL
RES 12.9Kohm 1/8W .1% AXIAL

RES 12.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1292BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1292BRSL-ND
Through Hole Resistors RN55E1292BRSL-ND
12.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1292BRSL RN55E1292BRSL-ND
Product Name RES 12.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details