Vishay Intertechnology, Inc. RES 129 OHM 1/8W .1% AXIAL RN55E1290BRSL

Description
RES 129ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 129ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 129 OHM 1/8W .1% AXIAL - RN55E1290BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 129 OHM 1/8W .1% AXIAL
RN55E1290BRSL
RES 129 OHM 1/8W .1% AXIAL RN55E1290BRSL
RES 129ohm 1/8W .1% AXIAL

RES 129ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1290BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1290BRSL-ND
Through Hole Resistors RN55E1290BRSL-ND
129 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

129 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1290BRSL RN55E1290BRSL-ND
Product Name RES 129 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 129 ohms 129 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details