Vishay Intertechnology, Inc. Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1272FRE6

Description
Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1272FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1272FRE6
Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1272FRE6
Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN55E1272FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1272FRE6-ND
Through Hole Resistors RN55E1272FRE6-ND
12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1272FRE6 RN55E1272FRE6-ND
Product Name Res Metal Film 12.7K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers