Vishay Intertechnology, Inc. METAL FILM,1/8W,126K,.1%,25PPM,T/R RN55E1263BRE6

Description
METAL FILM,1/8W,126K,.1%,2 5PPM,T/R
Request a Quote Datasheet
Description
METAL FILM,1/8W,126K,.1%,2 5PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,126K,.1%,25PPM,T/R - RN55E1263BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,126K,.1%,25PPM,T/R
RN55E1263BRE6
METAL FILM,1/8W,126K,.1%,25PPM,T/R RN55E1263BRE6
METAL FILM,1/8W,126K,.1%,2 5PPM,T/R

METAL FILM,1/8W,126K,.1%,25PPM,T/R

Supplier's Site
Through Hole Resistors - RN55E1263BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1263BRE6-ND
Through Hole Resistors RN55E1263BRE6-ND
126 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

126 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1263BRE6 RN55E1263BRE6-ND
Product Name METAL FILM,1/8W,126K,.1%,25PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details