Vishay Intertechnology, Inc. RES 12.6K OHM 1/8W .1% AXIAL RN55E1262BRE6

Description
RES 12.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.6K OHM 1/8W .1% AXIAL - RN55E1262BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.6K OHM 1/8W .1% AXIAL
RN55E1262BRE6
RES 12.6K OHM 1/8W .1% AXIAL RN55E1262BRE6
RES 12.6Kohm 1/8W .1% AXIAL

RES 12.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1262BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1262BRE6-ND
Through Hole Resistors RN55E1262BRE6-ND
12.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1262BRE6 RN55E1262BRE6-ND
Product Name RES 12.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details