Vishay Intertechnology, Inc. Through Hole Resistors RN55E1260FB14

Description
126 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
126 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1260FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1260FB14-ND
Through Hole Resistors RN55E1260FB14-ND
126 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

126 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 126 OHM 1/8W 1% AXIAL - RN55E1260FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/8W 1% AXIAL
RN55E1260FB14
RES 126 OHM 1/8W 1% AXIAL RN55E1260FB14
RES 126ohm 1/8W 1% AXIAL

RES 126ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1260FB14-ND RN55E1260FB14
Product Name Through Hole Resistors RES 126 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 126 ohms 126 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers