Vishay Intertechnology, Inc. RES 1.24M OHM 1/8W .1% AXIAL RN55E1244BRE6

Description
RES 1.24Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24M OHM 1/8W .1% AXIAL - RN55E1244BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24M OHM 1/8W .1% AXIAL
RN55E1244BRE6
RES 1.24M OHM 1/8W .1% AXIAL RN55E1244BRE6
RES 1.24Mohm 1/8W .1% AXIAL

RES 1.24Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1244BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1244BRE6-ND
Through Hole Resistors RN55E1244BRE6-ND
1.24 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.24 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1244BRE6 RN55E1244BRE6-ND
Product Name RES 1.24M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details