Vishay Intertechnology, Inc. Through Hole Resistors RN55E1243FRE6

Description
124 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1243FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1243FRE6-ND
Through Hole Resistors RN55E1243FRE6-ND
124 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 124K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1243FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 124K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1243FRE6
Res Metal Film 124K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1243FRE6
Res Metal Film 124K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 124K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1243FRE6-ND RN55E1243FRE6
Product Name Through Hole Resistors Res Metal Film 124K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details