Vishay Intertechnology, Inc. RES 1.24K OHM 1/8W .1% AXIAL RN55E1241BRE6

Description
RES 1.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.24Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/8W .1% AXIAL - RN55E1241BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/8W .1% AXIAL
RN55E1241BRE6
RES 1.24K OHM 1/8W .1% AXIAL RN55E1241BRE6
RES 1.24Kohm 1/8W .1% AXIAL

RES 1.24Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1241BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1241BRE6-ND
Through Hole Resistors RN55E1241BRE6-ND
1.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.24 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 64J7677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
64J7677
Resistor,metal Film,1.24Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 64J7677
Resistor,Metal Film,1.24KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,1.24KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E1241BRE6 RN55E1241BRE6-ND 64J7677
Product Name RES 1.24K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,1.24Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers