Vishay Intertechnology, Inc. Through Hole Resistors RN55E1240DRE6

Description
124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1240DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1240DRE6-ND
Through Hole Resistors RN55E1240DRE6-ND
124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/8W,124,.5%,25PPM,T/R - RN55E1240DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,124,.5%,25PPM,T/R
RN55E1240DRE6
METAL FILM,1/8W,124,.5%,25PPM,T/R RN55E1240DRE6
METAL FILM,1/8W,124,.5%,25 PPM,T/R

METAL FILM,1/8W,124,.5%,25PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1240DRE6-ND RN55E1240DRE6
Product Name Through Hole Resistors METAL FILM,1/8W,124,.5%,25PPM,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details