Vishay Intertechnology, Inc. RES 124 OHM 1/8W .5% AXIAL RN55E1240DBSL

Description
RES 124ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/8W .5% AXIAL - RN55E1240DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/8W .5% AXIAL
RN55E1240DBSL
RES 124 OHM 1/8W .5% AXIAL RN55E1240DBSL
RES 124ohm 1/8W .5% AXIAL

RES 124ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1240DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1240DBSL-ND
Through Hole Resistors RN55E1240DBSL-ND
124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1240DBSL RN55E1240DBSL-ND
Product Name RES 124 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers