Vishay Intertechnology, Inc. RES 124 OHM 1/8W .5% AXIAL RN55E1240DB14

Description
RES 124ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/8W .5% AXIAL - RN55E1240DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/8W .5% AXIAL
RN55E1240DB14
RES 124 OHM 1/8W .5% AXIAL RN55E1240DB14
RES 124ohm 1/8W .5% AXIAL

RES 124ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1240DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1240DB14-ND
Through Hole Resistors RN55E1240DB14-ND
124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1240DB14 RN55E1240DB14-ND
Product Name RES 124 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers