Vishay Intertechnology, Inc. RES 12.1K OHM 1/8W .25% AXIAL RN55E1212CBSL

Description
RES 12.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/8W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/8W .25% AXIAL - RN55E1212CBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/8W .25% AXIAL
RN55E1212CBSL
RES 12.1K OHM 1/8W .25% AXIAL RN55E1212CBSL
RES 12.1Kohm 1/8W .25% AXIAL

RES 12.1Kohm 1/8W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1212CBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1212CBSL-ND
Through Hole Resistors RN55E1212CBSL-ND
12.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.25% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1212CBSL RN55E1212CBSL-ND
Product Name RES 12.1K OHM 1/8W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details