Vishay Intertechnology, Inc. RES 1.21K OHM 1/8W .5% AXIAL RN55E1211DBSL

Description
RES 1.21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/8W .5% AXIAL - RN55E1211DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/8W .5% AXIAL
RN55E1211DBSL
RES 1.21K OHM 1/8W .5% AXIAL RN55E1211DBSL
RES 1.21Kohm 1/8W .5% AXIAL

RES 1.21Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1211DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1211DBSL-ND
Through Hole Resistors RN55E1211DBSL-ND
1.21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1211DBSL RN55E1211DBSL-ND
Product Name RES 1.21K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details