Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55E1210FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 121ohms 1% 25ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 121ohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55E1210FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55E1210FB14
Vishay/DaleMetal Film Resistors - RN55E1210FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 121ohms 1% 25ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/10watt 121ohms 1% 25ppm

Supplier's Site
Through Hole Resistors - RN55E1210FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1210FB14-ND
Through Hole Resistors RN55E1210FB14-ND
121 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1210FB14 RN55E1210FB14-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details