Vishay Intertechnology, Inc. Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1203BRE6

Description
Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1203BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1203BRE6
Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1203BRE6
Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RN55E1203BRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E1203BRE6CT-ND
Through Hole Resistors 541-RN55E1203BRE6CT-ND
RES 120K OHM 1/8W .1% AXIAL

RES 120K OHM 1/8W .1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN55E1203BRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E1203BRE6TR-ND
Through Hole Resistors 541-RN55E1203BRE6TR-ND
120 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1203BRE6 541-RN55E1203BRE6CT-ND
Product Name Res Metal Film 120K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details