Vishay Intertechnology, Inc. RES 1.2K OHM 1/8W .1% AXIAL RN55E1201BRE6

Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/8W .1% AXIAL - RN55E1201BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/8W .1% AXIAL
RN55E1201BRE6
RES 1.2K OHM 1/8W .1% AXIAL RN55E1201BRE6
RES 1.2Kohm 1/8W .1% AXIAL

RES 1.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1201BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1201BRE6-ND
Through Hole Resistors RN55E1201BRE6-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1201BRE6 RN55E1201BRE6-ND
Product Name RES 1.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details